Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-612-SS

Description
BRONZE BRAID, BRASS CORE MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS CORE MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-612-SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-612-SS
Explosionproof Flexible Conduit Coupling EXGJH-612-SS
BRONZE BRAID, BRASS CORE MATERIAL 12 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE (2) MALE NIPPLE END TYPE NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL UNILETS. BRAND WITH INSULATING LINER EXGJH MODEL
  • BRONZE BRAID, BRASS CORE MATERIAL
  • 12 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • NATURAL FINISHED STAINLESS STEEL FITTING MATERIAL
  • UNILETS. BRAND
  • WITH INSULATING LINER
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-612-SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details