Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-115-SS

Description
STAINLESS STEEL MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL OVERALL DIMENSION 19.12 INCH L X 1.47 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet
Description
STAINLESS STEEL MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL OVERALL DIMENSION 19.12 INCH L X 1.47 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-115-SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-115-SS
Explosionproof Flexible Conduit Coupling EXGJH-115-SS
STAINLESS STEEL MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL FITTING MATERIAL OVERALL DIMENSION 19.12 INCH L X 1.47 INCH H CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT USED ON RIGID CONDUIT/IMC APPLICATION WET LOCATION
  • STAINLESS STEEL MATERIAL
  • 15 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • STAINLESS STEEL FITTING MATERIAL
  • OVERALL DIMENSION 19.12 INCH L X 1.47 INCH H
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITION PROOF, WATERTIGHT
  • USED ON RIGID CONDUIT/IMC
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-115-SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details