Appleton Electric Explosionproof Flexible Conduit Coupling EXGJH-1015

Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL END FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT USED ON RIGID METAL CONDUIT AND IMC EXGJH MODEL
Datasheet
Description
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL END FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT USED ON RIGID METAL CONDUIT AND IMC EXGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EXGJH-1015 - Appleton Electric
Rosemont, IL, USA
Explosionproof Flexible Conduit Coupling
EXGJH-1015
Explosionproof Flexible Conduit Coupling EXGJH-1015
STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL END FITTING MATERIAL UNILET[R] BRAND INCLUDES INSULATING LINER CONSTRUCTIONAL FEATURE WATERTIGHT USED ON RIGID METAL CONDUIT AND IMC EXGJH MODEL
  • STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL
  • 15 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 4 INCH TRADE SIZE
  • (2) MALE NIPPLE END TYPE
  • STAINLESS STEEL END FITTING MATERIAL
  • UNILET[R] BRAND
  • INCLUDES INSULATING LINER
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • USED ON RIGID METAL CONDUIT AND IMC
  • EXGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EXGJH-1015
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details