Appleton Electric Explosionproof Junction Box EXB080804

Description
8 INCH L X 8 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203 APPROVAL MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.63 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH EXB MODEL
Datasheet
Description
8 INCH L X 8 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203 APPROVAL MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.63 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB080804 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
EXB080804
Explosionproof Junction Box EXB080804
8 INCH L X 8 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886/1203 APPROVAL MOUNTING FEET MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.63 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH EXB MODEL
  • 8 INCH L X 8 INCH W X 4 INCH D INNER SIZE
  • 2 INCH HUB SIZE
  • UL 886/1203 APPROVAL
  • MOUNTING FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.63 INCH WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number EXB080804
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Material PA-reinforced
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details