Appleton Electric Explosionproof Junction Box EXB080606

Description
8 INCH L X 6 INCH W X 6 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.56 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
Datasheet
Description
8 INCH L X 6 INCH W X 6 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.56 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB080606 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
EXB080606
Explosionproof Junction Box EXB080606
8 INCH L X 6 INCH W X 6 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.56 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R] BRAND EXB MODEL
  • 8 INCH L X 6 INCH W X 6 INCH D INNER SIZE
  • CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.56 INCH WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • HOT DIP GALVANIZED COVER FINISH
  • APPLETON[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number EXB080606
Product Name Explosionproof Junction Box
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Material Aluminum
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details