O-Z/Gedney Rigid/EMT Conduit Expansion/Deflection Joint EX-350

Description
APPROVAL UL 514, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-3/4 INCH LENGTH 13-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MAXIMUM MOVEMENT 8 INCH TRADE SIZE 3-1/2 INCH USED ON RIGID METAL CONDUIT EX MODEL
Datasheet
Description
APPROVAL UL 514, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-3/4 INCH LENGTH 13-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MAXIMUM MOVEMENT 8 INCH TRADE SIZE 3-1/2 INCH USED ON RIGID METAL CONDUIT EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Expansion/Deflection Joint - EX-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Expansion/Deflection Joint
EX-350
Rigid/EMT Conduit Expansion/Deflection Joint EX-350
APPROVAL UL 514, CSA C22.2 CONSTRUCTIONAL FEATURE WEATHER PROOF DIAMETER 5-3/4 INCH LENGTH 13-1/2 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MAXIMUM MOVEMENT 8 INCH TRADE SIZE 3-1/2 INCH USED ON RIGID METAL CONDUIT EX MODEL
  • APPROVAL UL 514, CSA C22.2
  • CONSTRUCTIONAL FEATURE WEATHER PROOF
  • DIAMETER 5-3/4 INCH
  • LENGTH 13-1/2 INCH
  • MATERIAL HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE
  • MAXIMUM MOVEMENT 8 INCH
  • TRADE SIZE 3-1/2 INCH
  • USED ON RIGID METAL CONDUIT
  • EX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EX-350
Product Name Rigid/EMT Conduit Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details