O-Z/Gedney Rigid/EMT Expansion/Deflection Joint EX-300

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 13-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 3 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 13-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 3 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - EX-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
EX-300
Rigid/EMT Expansion/Deflection Joint EX-300
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 13-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 3 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL
  • 13-1/4 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 8 INCH MAX. MOVEMENT
  • UL 514, CSA C22.2 APPROVAL
  • 5-1/8 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • WEATHERPROOF
  • APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT
  • EX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EX-300
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details