O-Z/Gedney Rigid/EMT Expansion/Deflection Joint EX-100

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 11-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 11-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - EX-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
EX-100
Rigid/EMT Expansion/Deflection Joint EX-100
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL 11-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT EX MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON HEAD, PHENOLIC INSULATING BUSHING, STEEL SLEEVE MATERIAL
  • 11-3/4 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 8 INCH MAX. MOVEMENT
  • UL 514, CSA C22.2 APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • WEATHERPROOF
  • APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION OF CONDUIT
  • EX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EX-100
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details