O-Z/Gedney Rigid/EMT Conduit Combination Coupling ETR-75

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-5/16 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-5/16 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - ETR-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
ETR-75
Rigid/EMT Conduit Combination Coupling ETR-75
ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH DIA X 1-5/16 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/8 INCH DIA X 1-5/16 INCH L SIZE
  • RIGID/EMT CONDUIT/IMC USED ON
  • THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION
  • UL 514B APPROVAL
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INCLUDES NPT FEMALE HUB
  • ETR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ETR-75
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details