O-Z/Gedney Rigid/EMT Conduit Combination Coupling ETR-50

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 1/2 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 1/2 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - ETR-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
ETR-50
Rigid/EMT Conduit Combination Coupling ETR-50
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 1/2 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/8 INCH DIA X 1-3/8 INCH L SIZE
  • RIGID/EMT CONDUIT/IMC USED ON
  • THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION
  • UL 514B APPROVAL
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INCLUDES NPT FEMALE HUB
  • ETR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ETR-50
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details