O-Z/Gedney Rigid/EMT Conduit Combination Coupling ETR-125

Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH DIA X 1-7/8 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH DIA X 1-7/8 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - ETR-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
ETR-125
Rigid/EMT Conduit Combination Coupling ETR-125
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH DIA X 1-7/8 INCH L SIZE RIGID/EMT CONDUIT/IMC USED ON THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION UL 514B APPROVAL 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INCLUDES NPT FEMALE HUB ETR MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/8 INCH DIA X 1-7/8 INCH L SIZE
  • RIGID/EMT CONDUIT/IMC USED ON
  • THREADED RIGID/IMC TO COMPRESSION EMT INSTALLATION
  • UL 514B APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INCLUDES NPT FEMALE HUB
  • ETR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ETR-125
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details