Appleton Electric Rigid/EMT Conduit Hub ES200150

Description
TAPERED MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH DIA X 2.25 INCH L SIZE THREADED RIGID METAL CONDUIT/IMC USED ON UL 886, CSA C22.2 APPROVAL GROUNDING 2 INCH (MALE HUB), 1-1/2 INCH (FEMALE HUB) TRADE SIZE NON-INSULATED THROAT TYPE UNILET[R] BRAND INTERNAL VOLUME 4.69 INCH ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ES MODEL
Datasheet
Description
TAPERED MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH DIA X 2.25 INCH L SIZE THREADED RIGID METAL CONDUIT/IMC USED ON UL 886, CSA C22.2 APPROVAL GROUNDING 2 INCH (MALE HUB), 1-1/2 INCH (FEMALE HUB) TRADE SIZE NON-INSULATED THROAT TYPE UNILET[R] BRAND INTERNAL VOLUME 4.69 INCH ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - ES200150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
ES200150
Rigid/EMT Conduit Hub ES200150
TAPERED MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.81 INCH DIA X 2.25 INCH L SIZE THREADED RIGID METAL CONDUIT/IMC USED ON UL 886, CSA C22.2 APPROVAL GROUNDING 2 INCH (MALE HUB), 1-1/2 INCH (FEMALE HUB) TRADE SIZE NON-INSULATED THROAT TYPE UNILET[R] BRAND INTERNAL VOLUME 4.69 INCH ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ES MODEL
  • TAPERED MALE/FEMALE THREADED TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.81 INCH DIA X 2.25 INCH L SIZE
  • THREADED RIGID METAL CONDUIT/IMC USED ON
  • UL 886, CSA C22.2 APPROVAL
  • GROUNDING
  • 2 INCH (MALE HUB), 1-1/2 INCH (FEMALE HUB) TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • UNILET[R] BRAND
  • INTERNAL VOLUME 4.69 INCH
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • ES MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ES200150
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details