Appleton Electric Rigid/EMT Conduit Hub ES10075

Description
TAPERED MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1.81 INCH DIA X 2.25 INCH L SIZE THREADED RIGID METAL CONDUIT/IMC USED ON UL 886, CSA C22.2 APPROVAL GROUNDING 1 INCH (MALE HUB), 3/4 INCH (FEMALE HUB) TRADE SIZE NON-INSULATED THROAT TYPE UNILET[R] BRAND INTERNAL VOLUME 0.76 INCH ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ES MODEL
Datasheet
Description
TAPERED MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1.81 INCH DIA X 2.25 INCH L SIZE THREADED RIGID METAL CONDUIT/IMC USED ON UL 886, CSA C22.2 APPROVAL GROUNDING 1 INCH (MALE HUB), 3/4 INCH (FEMALE HUB) TRADE SIZE NON-INSULATED THROAT TYPE UNILET[R] BRAND INTERNAL VOLUME 0.76 INCH ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - ES10075 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
ES10075
Rigid/EMT Conduit Hub ES10075
TAPERED MALE/FEMALE THREADED TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1.81 INCH DIA X 2.25 INCH L SIZE THREADED RIGID METAL CONDUIT/IMC USED ON UL 886, CSA C22.2 APPROVAL GROUNDING 1 INCH (MALE HUB), 3/4 INCH (FEMALE HUB) TRADE SIZE NON-INSULATED THROAT TYPE UNILET[R] BRAND INTERNAL VOLUME 0.76 INCH ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ES MODEL
  • TAPERED MALE/FEMALE THREADED TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 1.81 INCH DIA X 2.25 INCH L SIZE
  • THREADED RIGID METAL CONDUIT/IMC USED ON
  • UL 886, CSA C22.2 APPROVAL
  • GROUNDING
  • 1 INCH (MALE HUB), 3/4 INCH (FEMALE HUB) TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • UNILET[R] BRAND
  • INTERNAL VOLUME 0.76 INCH
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • ES MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ES10075
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details