Appleton Electric Explosionproof Emergency Lighting Unit with Fixture ELS1286

Description
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 W WATTAGE 1 LAMP INCLUDED EXPLOSION PROOF, DUST IGNITION PROOF 6 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 1 FIXTURE(S) APPLETON[R] BRAND ELS MODEL
Datasheet
Description
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 W WATTAGE 1 LAMP INCLUDED EXPLOSION PROOF, DUST IGNITION PROOF 6 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 1 FIXTURE(S) APPLETON[R] BRAND ELS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Emergency Lighting Unit with Fixture - ELS1286 - Appleton Electric
Rosemont, IL, USA
Explosionproof Emergency Lighting Unit with Fixture
ELS1286
Explosionproof Emergency Lighting Unit with Fixture ELS1286
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 W WATTAGE 1 LAMP INCLUDED EXPLOSION PROOF, DUST IGNITION PROOF 6 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 1 FIXTURE(S) APPLETON[R] BRAND ELS MODEL
  • DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • 120/277 VAC VOLTAGE RATING
  • DIRECT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 28 W WATTAGE
  • 1 LAMP INCLUDED
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • 6 VDC LAMP VOLTAGE
  • 90 MIN EMERGENCY ILLUMINATION TIME
  • 1 FIXTURE(S)
  • APPLETON[R] BRAND
  • ELS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ELS1286
Product Name Explosionproof Emergency Lighting Unit with Fixture
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details