Appleton Electric Explosionproof Conduit Elbow ELMFL90200A

Description
COPPER FREE ALUMINUM ALLOY MATERIAL MALE CONNECTION TYPE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE 4 INCH BEND RADIUS UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4 (B) TRADE SIZE IN INCH - UOM IN
Datasheet
Description
COPPER FREE ALUMINUM ALLOY MATERIAL MALE CONNECTION TYPE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE 4 INCH BEND RADIUS UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4 (B) TRADE SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELMFL90200A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELMFL90200A
Explosionproof Conduit Elbow ELMFL90200A
COPPER FREE ALUMINUM ALLOY MATERIAL MALE CONNECTION TYPE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE 4 INCH BEND RADIUS UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4 (B) TRADE SIZE IN INCH - UOM IN
  • COPPER FREE ALUMINUM ALLOY MATERIAL
  • MALE CONNECTION TYPE
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 2 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • 4 INCH BEND RADIUS
  • UNILETS. BRAND
  • APPLICABLE STANDARD NEC 501-4(A), NEC 501-4 (B)
  • TRADE SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELMFL90200A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details