Appleton Electric Explosionproof Conduit Elbow ELMF90-125

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELMF MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELMF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELMF90-125 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELMF90-125
Explosionproof Conduit Elbow ELMF90-125
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE ELMF MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • MALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AT A FIXED 45 OR 90 DEG ANGLE, OR AT A CUSTOM ANGLE
  • ELMF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELMF90-125
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2650004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details