O-Z/Gedney Rigid/EMT Conduit Elbow Joint ELFF-450

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2 INCH L X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE HAZARDOUS LOCATION, WET LOCATION 45 DEG BEND ANGLE APPLICATION CHANGE DIRECTION IN HAZARDOUS OR ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED ELFF-450 MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2 INCH L X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE HAZARDOUS LOCATION, WET LOCATION 45 DEG BEND ANGLE APPLICATION CHANGE DIRECTION IN HAZARDOUS OR ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED ELFF-450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - ELFF-450 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
ELFF-450
Rigid/EMT Conduit Elbow Joint ELFF-450
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2 INCH L X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE HAZARDOUS LOCATION, WET LOCATION 45 DEG BEND ANGLE APPLICATION CHANGE DIRECTION IN HAZARDOUS OR ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED ELFF-450 MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2 INCH L X 1-3/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B/886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • HAZARDOUS LOCATION, WET LOCATION
  • 45 DEG BEND ANGLE
  • APPLICATION CHANGE DIRECTION IN HAZARDOUS OR ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED
  • ELFF-450 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ELFF-450
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details