Appleton Electric Explosionproof Conduit Elbow ELBY-50

Description
CAPPED, PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBY MODEL
Datasheet
Description
CAPPED, PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBY-50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBY-50
Explosionproof Conduit Elbow ELBY-50
CAPPED, PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBY MODEL
  • CAPPED, PULLING TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • USED ON THREADED METAL CONDUIT
  • APPLICABLE STANDARD NEC, CEC
  • ELBY MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBY-50
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details