Appleton Electric Explosionproof Conduit Elbow ELBD75

Description
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBD MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBD75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBD75
Explosionproof Conduit Elbow ELBD75
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBD MODEL
  • PULLING TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • USED ON THREADED METAL CONDUIT
  • APPLICABLE STANDARD NEC, CEC
  • ELBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBD75
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details