Appleton Electric Explosionproof Conduit Elbow ELBD50A

Description
PULLING TYPE COPPER FREE ALUMINUM ALLOY MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILET. BRAND TRADE SIZE IN INCH - UOM IN ELBD MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM ALLOY MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILET. BRAND TRADE SIZE IN INCH - UOM IN ELBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBD50A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBD50A
Explosionproof Conduit Elbow ELBD50A
PULLING TYPE COPPER FREE ALUMINUM ALLOY MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE UNILET. BRAND TRADE SIZE IN INCH - UOM IN ELBD MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM ALLOY MATERIAL
  • EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • UNILET. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • ELBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBD50A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details