Appleton Electric Explosionproof Conduit Elbow ELBD50

Description
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBD MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - ELBD50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
ELBD50
Explosionproof Conduit Elbow ELBD50
PULLING TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON THREADED METAL CONDUIT APPLICABLE STANDARD NEC, CEC ELBD MODEL
  • PULLING TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF, RAIN TIGHT
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • USED ON THREADED METAL CONDUIT
  • APPLICABLE STANDARD NEC, CEC
  • ELBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ELBD50
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details