O-Z/Gedney Rigid/EMT Conduit Elbow Joint EL-9100

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE APPLICATION PROVIDE A 90 DEG CHANGE IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED EL-9 MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE APPLICATION PROVIDE A 90 DEG CHANGE IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED EL-9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - EL-9100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
EL-9100
Rigid/EMT Conduit Elbow Joint EL-9100
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE APPLICATION PROVIDE A 90 DEG CHANGE IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED EL-9 MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B/886, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • HAZARDOUS LOCATION
  • 90 DEG BEND ANGLE
  • APPLICATION PROVIDE A 90 DEG CHANGE IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED
  • EL-9 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EL-9100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details