ASCO Pneumatic Filter EKF30A

Description
FILTER ELEMENT, REPLACEMENT, PNEUMATIC, 40 MICRON, 30 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, REPLACEMENT, PNEUMATIC, 40 MICRON, 30 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11390703 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11390703
Pneumatic Filter 11390703
FILTER ELEMENT, REPLACEMENT, PNEUMATIC, 40 MICRON, 30 SERIES. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, REPLACEMENT, PNEUMATIC, 40 MICRON, 30 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11390703
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
HVAC Air Filters - 7302766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 2000 SCFM (3400 m³/hr)
View Details