Appleton Electric Explosionproof Pilot Light Control Station EFSC1561

Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1/2 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet
Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1/2 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFSC1561 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFSC1561
Explosionproof Pilot Light Control Station EFSC1561
FEED THROUGH TYPE RED JEWEL COLOR (2) 1/2 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
  • FEED THROUGH TYPE
  • RED JEWEL COLOR
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFSC1561
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-007 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Plastic Enclosure - 598-2PB22G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.94 to 9.84 inch (100 to 250 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details