Suzhou Ele Mfg Co., Ltd. Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose 2106M

Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote
Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose - 2106M - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose
2106M
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose 2106M
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.

  • Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. |
  • Heavy gauge galvanized steel mounting strap for corrosion resistance. |
  • Flush receptacles are completely ready-to-wire, shorten installation time significantly. |
  • Surface receptacles with adjustable cord clamp allow for wiring. |
  • Receptacles for use with copper or aluminum wire. |
  • Flush receptacles fit two-gang enclosure.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2106M
Product Name Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose
Device Type Receptacle
Configuration NEMA
Applications Commercial
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details