Appleton Electric Explosionproof Pilot Light Control Station EFS1624SA

Description
DEAD END TYPE RED JEWEL COLOR 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFS1624SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFS1624SA
Explosionproof Pilot Light Control Station EFS1624SA
DEAD END TYPE RED JEWEL COLOR 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF TWO GANG BOX TYPE 2 PILOT LIGHT(S) CONTENDER[T], APPLETON[R] BRAND
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • TWO GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • CONTENDER[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFS1624SA
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
Depth 5.12 inch (130 mm)
View Details
Shockproof Plastic Enclosure - PFG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.01 to 2.83 inch (51 to 72 mm)
Width 8.19 to 9.76 inch (208 to 248 mm)
Depth 5.63 to 9.76 inch (143 to 248 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
Depth 2.09 inch (53.09 mm)
View Details
3 suppliers
TK Series Enclosures - 127-416 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers