Appleton Electric Explosionproof Pushbutton Control Station EFS1596SA

Description
DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND WITH INTERNAL GROUND SCREW
Datasheet
Description
DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND WITH INTERNAL GROUND SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFS1596SA
Explosionproof Pushbutton Control Station EFS1596SA
DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], UNILETS[R] BRAND WITH INTERNAL GROUND SCREW
  • DEAD END TYPE
  • 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SIDE ROCKER HANDLE OPERATOR TYPE
  • 1 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], UNILETS[R] BRAND
  • WITH INTERNAL GROUND SCREW
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFS1596SA
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455P1601RD - Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
Depth 1.22 inch (30.99 mm)
View Details
3 suppliers
Hand Held Enclosures - 2832098 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Control Station Enclosures - 508245 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 3.35 inch (85 mm)
View Details