Appleton Electric Explosionproof Pilot Light Control Station EFDL75-J3

Description
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF RECTANGULAR BOX TYPE 3 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF RECTANGULAR BOX TYPE 3 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFDL75-J3 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFDL75-J3
Explosionproof Pilot Light Control Station EFDL75-J3
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF RECTANGULAR BOX TYPE 3 PILOT LIGHT(S) APPLETON[R] BRAND EFD MODEL
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 3/4 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • RECTANGULAR BOX TYPE
  • 3 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDL75-J3
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
TG Series Enclosures - 100-906-91 - Altech Corp.
Specs
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
Depth 3.35 inch (85.09 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details