EFDL10-U3 -- EXPLOSIONPROOF PUSHBUTTON CONTROL STATION
Appleton ElectricExplosionproof Pushbutton Control StationEFDL10-U3
Description
DEAD END TYPE
3NO-3NC, UNIVERSAL CONTACT CONFIGURATION
(1) 1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRONT OPERATED BUTTON OPERATOR TYPE
3 CIRCUIT(S)
3 ELEMENT(S)
APPLETON[R] BRAND
EFD MODEL
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
3NO-3NC, UNIVERSAL CONTACT CONFIGURATION
(1) 1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRONT OPERATED BUTTON OPERATOR TYPE
3 CIRCUIT(S)
3 ELEMENT(S)
APPLETON[R] BRAND
EFD MODEL
Explosionproof Pushbutton Control Station
EFDL10-U3
Explosionproof Pushbutton Control Station
EFDL10-U3
DEAD END TYPE
3NO-3NC, UNIVERSAL CONTACT CONFIGURATION
(1) 1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
FRONT OPERATED BUTTON OPERATOR TYPE
3 CIRCUIT(S)
3 ELEMENT(S)
APPLETON[R] BRAND
EFD MODEL
DEAD END TYPE
3NO-3NC, UNIVERSAL CONTACT CONFIGURATION
(1) 1 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE