Appleton Electric Explosionproof Control Station Box EFDCL75-Q

Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDCL75-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDCL75-Q
Explosionproof Control Station Box EFDCL75-Q
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 8.88 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP, THREE DEVICE CONSTRUCTION APPLETON[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.5 INCH W X 8.88 INCH H SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP, THREE DEVICE CONSTRUCTION
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCL75-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Length 5.51 to 12.59 inch (140 to 320 mm)
Width 4.72 to 7.87 inch (120 to 200 mm)
Depth 3.93 to 4.72 inch (99.82 to 120 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 4.72 inch (120 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435O - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details