Appleton Electric Explosionproof Pushbutton Control Station EFDCL50-U3

Description
FEED THROUGH TYPE 3NO-3NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 3 CIRCUIT(S) 3 ELEMENT(S) THREE DEVICE BOX TYPE INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFD MODEL
Datasheet
Description
FEED THROUGH TYPE 3NO-3NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 3 CIRCUIT(S) 3 ELEMENT(S) THREE DEVICE BOX TYPE INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDCL50-U3 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDCL50-U3
Explosionproof Pushbutton Control Station EFDCL50-U3
FEED THROUGH TYPE 3NO-3NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 3 CIRCUIT(S) 3 ELEMENT(S) THREE DEVICE BOX TYPE INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFD MODEL
  • FEED THROUGH TYPE
  • 3NO-3NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START/STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 3 CIRCUIT(S)
  • 3 ELEMENT(S)
  • THREE DEVICE BOX TYPE
  • INCLUDES INTERNAL GROUND SCREW
  • APPLICATION HAZARDOUS LOCATION
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCL50-U3
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455R1601BK - Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 6.5 inch (165 mm)
Depth 1.22 inch (30.99 mm)
View Details
4 suppliers
IP 65 Plastic Enclosures For Industrial Electronics - SNAPTEC - OKW Enclosures, Inc.
Specs
Length 2.36 to 3.94 inch (59.94 to 100 mm)
Width 2.36 to 3.94 inch (59.94 to 100 mm)
Depth 1.57 to 3.15 inch (39.88 to 80.01 mm)
View Details