Appleton Electric Explosionproof Pushbutton Control Station EFDCB175U2

Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE 10 AMP CURRENT RATING START-STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EFD MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE 10 AMP CURRENT RATING START-STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDCB175U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDCB175U2
Explosionproof Pushbutton Control Station EFDCB175U2
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE 10 AMP CURRENT RATING START-STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EFD MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • UL 508/698/1203 APPROVAL
  • 600 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE
  • 10 AMP CURRENT RATING
  • START-STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 1-GANG BOX TYPE
  • INCLUDES INTERNAL GROUND SCREW
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCB175U2
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-506-91 - Altech Corp.
Specs
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
Depth 3.35 inch (85.09 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 2832123 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 3.74 inch (95 mm)
Depth 2.24 inch (57 mm)
View Details