Appleton Electric Explosionproof Selector Switch Control Station EFDCB17535

Description
FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
Datasheet
Description
FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - EFDCB17535 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
EFDCB17535
Explosionproof Selector Switch Control Station EFDCB17535
FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
  • FEED THROUGH TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • (2) 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • APPLETON[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCB17535
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1306 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 9.06 inch (230 mm)
Depth 9.09 inch (231 mm)
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 106-011 - Altech Corp.
Specs
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 2.48 inch (62.99 mm)
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details