Appleton Electric Explosionproof Pushbutton Control Station EFDCB150U1TEST

Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING TEST LEGEND DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE EFDB[T], APPLETON[R] BRAND EFDB MODEL
Datasheet
Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING TEST LEGEND DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE EFDB[T], APPLETON[R] BRAND EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDCB150U1TEST - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDCB150U1TEST
Explosionproof Pushbutton Control Station EFDCB150U1TEST
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING TEST LEGEND DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE EFDB[T], APPLETON[R] BRAND EFDB MODEL
  • FEED THROUGH TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • TEST LEGEND
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • EFDB[T], APPLETON[R] BRAND
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCB150U1TEST
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
NEMA Rating Type 4X; Type 6
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details