Appleton Electric Explosionproof Pilot Light Control Station EFDCB150J1

Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED MALLEABLE IRON (BODY), ALUMINUM (COVER) ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITIONPROOF, EXPLOSIONPROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) EFD MODEL
Datasheet
Description
FEED THROUGH TYPE RED JEWEL COLOR (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED MALLEABLE IRON (BODY), ALUMINUM (COVER) ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITIONPROOF, EXPLOSIONPROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFDCB150J1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFDCB150J1
Explosionproof Pilot Light Control Station EFDCB150J1
FEED THROUGH TYPE RED JEWEL COLOR (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED MALLEABLE IRON (BODY), ALUMINUM (COVER) ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITIONPROOF, EXPLOSIONPROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) EFD MODEL
  • FEED THROUGH TYPE
  • RED JEWEL COLOR
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY), ALUMINUM (COVER) ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCB150J1
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 201-004-91 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 4.8 inch (122 mm)
Width 3.23 inch (82.04 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Specs
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
Width 2.91 inch (73.91 mm)
Depth 5.83 inch (148 mm)
View Details