Appleton Electric Explosionproof Pushbutton Control Station EFDCB110U1TEST

Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING TEST LEGEND DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE EFDB[T], APPLETON[R] BRAND EFDB MODEL
Datasheet
Description
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING TEST LEGEND DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE EFDB[T], APPLETON[R] BRAND EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDCB110U1TEST - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDCB110U1TEST
Explosionproof Pushbutton Control Station EFDCB110U1TEST
FEED THROUGH TYPE UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING TEST LEGEND DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE EFDB[T], APPLETON[R] BRAND EFDB MODEL
  • FEED THROUGH TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • 1 INCH HUB SIZE
  • MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • TEST LEGEND
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • EFDB[T], APPLETON[R] BRAND
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDCB110U1TEST
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455D602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
Depth 0.9800 inch (24.89 mm)
View Details
4 suppliers
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
Depth 14.41 inch (366 mm)
View Details