Appleton Electric Explosionproof Pushbutton Control Station EFDC250U1

Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) TWO GANG BOX TYPE APPLETON[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) TWO GANG BOX TYPE APPLETON[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDC250U1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDC250U1
Explosionproof Pushbutton Control Station EFDC250U1
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) TWO GANG BOX TYPE APPLETON[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • TWO GANG BOX TYPE
  • APPLETON[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC250U1
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1947454 - RS Components, Ltd.
Specs
Length 2.76 inch (70 mm)
Width 2.76 inch (70 mm)
Depth 2.01 inch (51 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Length 3.14 to 14.17 inch (79.76 to 360 mm)
Width 3.14 to 9.44 inch (79.76 to 240 mm)
Depth 2.36 to 6.29 inch (59.94 to 160 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details