Appleton Electric Explosionproof Control Station Box EFDC250A-NL-Q

Description
FEED THROUGH TYPE COPPER FREE ALUMINUM ALLOY MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE COPPER FREE ALUMINUM ALLOY MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDC250A-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDC250A-NL-Q
Explosionproof Control Station Box EFDC250A-NL-Q
FEED THROUGH TYPE COPPER FREE ALUMINUM ALLOY MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • COPPER FREE ALUMINUM ALLOY MATERIAL
  • 6.19 INCH W X 2.5 INCH D SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC250A-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455B802BU - Hammond Manufacturing Company Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 2.83 inch (71.88 mm)
Depth 0.7500 inch (19.05 mm)
View Details
3 suppliers
Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.72 to 25.19 inch (120 to 640 mm)
Width 4.72 to 12.59 inch (120 to 320 mm)
Depth 3.14 to 5.31 inch (79.76 to 135 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Material Steel - Stainless
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details