Appleton Electric Explosionproof Control Station Box EFDC250-NL-Q

Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDC250-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDC250-NL-Q
Explosionproof Control Station Box EFDC250-NL-Q
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • 6.19 INCH W X 2.5 INCH D SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC250-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-510 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details