Appleton Electric Explosionproof Control Station Box EFDC210-NL-Q

Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDC210-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDC210-NL-Q
Explosionproof Control Station Box EFDC210-NL-Q
FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • FEED THROUGH TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • 6.19 INCH W X 2.5 INCH D SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC210-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L1602BK - Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
Depth 1.22 inch (30.99 mm)
View Details
4 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details