Appleton Electric Explosionproof Control Station Box EFDC175-NL-Q

Description
FEED THROUGH TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EFD MODEL
Datasheet
Description
FEED THROUGH TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFDC175-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFDC175-NL-Q
Explosionproof Control Station Box EFDC175-NL-Q
FEED THROUGH TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EFD MODEL
  • FEED THROUGH TYPE
  • EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDC175-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Connection System - 898D-58PT-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details
General Purpose Enclosures - 802503 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.36 inch (60 mm)
View Details