Appleton Electric Explosionproof Pushbutton Control Station EFDB175UM1

Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE 10 AMP CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION FRONT OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EFD MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE 10 AMP CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION FRONT OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDB175UM1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDB175UM1
Explosionproof Pushbutton Control Station EFDB175UM1
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE 10 AMP CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION FRONT OPERATED BUTTON OPERATOR TYPE 1 CIRCUIT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EFD MODEL
  • DEAD END TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • UL 508/698/1203 APPROVAL
  • 600 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/7BCD/9EF9G ENCLOSURE
  • 10 AMP CURRENT RATING
  • EMERGENCY STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 1-GANG BOX TYPE
  • INCLUDES INTERNAL GROUND SCREW
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB175UM1
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
TK Series Enclosures - 138-014 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
View Details
2 suppliers
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
ESX Junction boxes - esx - BARTEC
Specs
Material Steel - Stainless
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details