Appleton Electric Explosionproof Pushbutton Control Station EFDB175U1

Description
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFDB MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDB175U1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDB175U1
Explosionproof Pushbutton Control Station EFDB175U1
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFDB MODEL
  • DEAD END TYPE
  • 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION
  • (2) 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START/STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 1 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • INCLUDES INTERNAL GROUND SCREW
  • APPLICATION HAZARDOUS LOCATION
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB175U1
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455K1601BK - Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
Depth 1.69 inch (42.93 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details