Appleton Electric Explosionproof Pilot Light Control Station EFDB175J1

Description
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFDB175J1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFDB175J1
Explosionproof Pilot Light Control Station EFDB175J1
DEAD END TYPE RED JEWEL COLOR 3/4 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 3/4 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB175J1
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455R1601BK - Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 6.5 inch (165 mm)
Depth 1.22 inch (30.99 mm)
View Details
4 suppliers
General Purpose Enclosures - 1042667 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
View Details