Appleton Electric Explosionproof Pushbutton Control Station EFDB150UM1

Description
DEAD END TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE INCLUDES RED MUSHROOM HEAD, INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFDB MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE INCLUDES RED MUSHROOM HEAD, INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EFDB150UM1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EFDB150UM1
Explosionproof Pushbutton Control Station EFDB150UM1
DEAD END TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EMERGENCY STOP LEGEND EXPLOSIONPROOF, DUST IGNITIONPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE 1 CIRCUIT(S) 1 ELEMENT(S) SINGLE GANG BOX TYPE INCLUDES RED MUSHROOM HEAD, INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION EFDB MODEL
  • DEAD END TYPE
  • 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EMERGENCY STOP LEGEND
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • 1 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • INCLUDES RED MUSHROOM HEAD, INTERNAL GROUND SCREW
  • APPLICATION HAZARDOUS LOCATION
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB150UM1
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
Depth 1.57 inch (40 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Length 5.91 to 31.5 inch (150 to 800 mm)
Width 5.91 to 31.5 inch (150 to 800 mm)
Depth 14.17 to 11.81 inch (360 to 300 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details