Appleton Electric Explosionproof Pilot Light Control Station EFDB110J2

Description
DEAD END TYPE RED JEWEL COLOR 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
Datasheet
Description
DEAD END TYPE RED JEWEL COLOR 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - EFDB110J2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
EFDB110J2
Explosionproof Pilot Light Control Station EFDB110J2
DEAD END TYPE RED JEWEL COLOR 1 INCH HUB SIZE ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL UL 698 APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) APPLETON[R] BRAND EFDB MODEL
  • DEAD END TYPE
  • RED JEWEL COLOR
  • 1 INCH HUB SIZE
  • ZINC ELECTRO PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM COVER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • EFDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFDB110J2
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 4/4X Enclosure - 598-DC302010T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating Type 4
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
Width 7.08 to 8.66 inch (180 to 220 mm)
Depth 1.66 to 2.45 inch (42.16 to 62.23 mm)
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 2.68 inch (68 mm)
View Details