Appleton Electric Explosionproof Control Station Box EFD250-NL-Q

Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFD250-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFD250-NL-Q
Explosionproof Control Station Box EFD250-NL-Q
DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 6.19 INCH W X 2.5 INCH D SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • DEAD END TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • 6.19 INCH W X 2.5 INCH D SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFD250-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-005 - Altech Corp.
Specs
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 2.95 inch (74.93 mm)
View Details
4 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details