Appleton Electric Explosionproof Control Station Box EFD175-NL-Q

Description
DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EFD MODEL
Datasheet
Description
DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFD175-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFD175-NL-Q
Explosionproof Control Station Box EFD175-NL-Q
DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF EFD MODEL
  • DEAD END TYPE
  • EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • EDS SERIES FACTORY SEALED CONTROL STATION, EFD FACTORY SEALED TUMBLER SWITCH, EFS NON-SEALED TUMBLER SWITCH, MOTOR STARTER, U-LINE 20 AMP PORTABLE RECEPTACLE WITH GFCI, CPS FACTORY SEALED 20 AMP PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST IGNITIONPROOF
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFD175-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 6.53 to 9.44 inch (166 to 240 mm)
Width 3.93 to 9.44 inch (99.82 to 240 mm)
Depth 2.16 to 4.05 inch (54.86 to 103 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 120-404 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
View Details
5 suppliers