Appleton Electric Explosionproof Control Station Box EFD110A-NL-Q

Description
DEAD END TYPE COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet
Description
DEAD END TYPE COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EFD110A-NL-Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EFD110A-NL-Q
Explosionproof Control Station Box EFD110A-NL-Q
DEAD END TYPE COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE DEEP CONSTRUCTION U-LINE[R] BRAND EFD MODEL
  • DEAD END TYPE
  • COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3 INCH W X 2.5 INCH D X 6.13 INCH H SIZE
  • EFD/EDS SERIES FACTORY SEALED CONTROL STATION USED ON
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 943/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • DEEP CONSTRUCTION
  • U-LINE[R] BRAND
  • EFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EFD110A-NL-Q
Product Name Explosionproof Control Station Box
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Enclosure - 598-DA14126 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.82 to 7.05 inch (97.03 to 179 mm)
Depth 2.17 to 3.54 inch (55.12 to 89.92 mm)
View Details
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details