Appleton Electric Explosionproof Pushbutton Control Station EDSC3284SA

Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDSC3284SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDSC3284SA
Explosionproof Pushbutton Control Station EDSC3284SA
FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) TWO GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (2) 1 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • TWO GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC3284SA
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455B1202RD - Hammond Manufacturing Company Inc.
Specs
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
Depth 0.7500 inch (19.05 mm)
View Details
3 suppliers
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
View Details